Whirlpool logo

Whirlpool SKS200 Stacking kit

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
175983
Info modified on:
22 May 2024, 11:09:04
Short summary description Whirlpool SKS200 Stacking kit:

Whirlpool SKS200, Stacking kit, White, Plastic, CE, 600 mm, 600 mm

Long summary description Whirlpool SKS200 Stacking kit:

Whirlpool SKS200. Product type: Stacking kit, Product colour: White, Material: Plastic. Width: 600 mm, Depth: 600 mm, Package width: 590 mm. Package type: Box, Quantity per pack: 1 pc(s)

Specs
Contact Details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.