Whirlpool logo

Whirlpool 20RI-D3L A+/1 side-by-side refrigerator Freestanding 520 L Stainless steel

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
94124
Info modified on:
26 Feb 2021, 16:10:07
Short summary description Whirlpool 20RI-D3L A+/1 side-by-side refrigerator Freestanding 520 L Stainless steel:

Whirlpool 20RI-D3L A+/1, Freestanding, Stainless steel, LCD, 520 L, 45 dB, 540 L

Long summary description Whirlpool 20RI-D3L A+/1 side-by-side refrigerator Freestanding 520 L Stainless steel:

Whirlpool 20RI-D3L A+/1. Appliance placement: Freestanding, Product colour: Stainless steel, Built-in display: LCD. Total net capacity: 520 L, Noise level: 45 dB, Total gross capacity: 540 L. Fridge net capacity: 335 L, Fridge gross capacity: 334 L. Freezer net capacity: 185 L, Freezing capacity: 12 kg/24h, Storage time during power failure: 5 h. Cord length: 2,45 m

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.