VTech logo

VTech Storio Max XL 2.0 7" Rose Pink

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
49141
Info modified on:
14 Mar 2024, 19:18:42
Short summary description VTech Storio Max XL 2.0 7" Rose Pink:

VTech Storio Max XL 2.0 7" Rose, Pink, Plastic, Girl, 3 yr(s), 11 yr(s), CE

Long summary description VTech Storio Max XL 2.0 7" Rose Pink:

VTech Storio Max XL 2.0 7" Rose. Product colour: Pink, Housing material: Plastic, Recommended gender: Girl. Width: 381 mm, Depth: 66 mm, Height: 279 mm

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.