location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

VTech Baby 5 in 1 Letter Locomotief

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
VTech Check ‘VTech’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Baby
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
5 in 1 Letter Locomotief
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
80-181923
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
3417761819234
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by VTech: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 101925
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Jun 2022 10:06:47
The date of the most recent change of this product data-sheet in Icecat.
More>>>
Short summary description VTech Baby 5 in 1 Letter Locomotief:
This short summary of the VTech Baby 5 in 1 Letter Locomotief data-sheet is auto-generated and uses the product title and the first six key specs.

VTech Baby 5 in 1 Letter Locomotief, Boy/Girl, Sounding

Long summary description VTech Baby 5 in 1 Letter Locomotief:
This is an auto-generated long summary of VTech Baby 5 in 1 Letter Locomotief based on the first three specs of the first five spec groups.

VTech Baby 5 in 1 Letter Locomotief. Battery type: AA. Product colour: Multicolour

Features
Product colour *
Multicolour
Material
Synthetic
Recommended age (max)
3 yr(s)
Recommended gender *
Boy/Girl
Sounding
Yes
Assembly required
No
Languages support
Dutch
Preassembled
No
Country of origin
China
Certification
CE
Learning & training skills
Learning & training skills
Flora & fauna learning
Weight & dimensions
Width
862 mm
Depth
250 mm
Height
450 mm
Weight
2,99 kg
Battery
Batteries required
Yes
Number of batteries supported
3
Battery type
AA
Rechargeable battery
No
Packaging content
Batteries included
Yes
Packaging data
Package width
585 mm
Package depth
178 mm
Package height
406 mm
Package weight
3,88 kg
Package volume
42276,78 cm³
Logistics data
Number of layers per pallet
3 pc(s)
Quantity per pallet
24 pc(s)
Number of cartons per pallet layer
4 pc(s)
Number of cartons per pallet
12 pc(s)
Master (outer) case width
608 mm
Master (outer) case length
381 mm
Master (outer) case height
433 mm
Quantity per master (outer) case
2 pc(s)
Master (outer) case weight
8,57 kg
Master (outer) case GTIN (EAN/UPC)
23417761819238
Master (outer) case volume
100303,58 cm³
Other features
Minimum age
12 month(s)
Brand Image Product code Product Stock Price from
VTech Baby Vormen Trommel VTech Baby Vormen Trommel
(show image)
80-185123 Vormen Trommel
VTech Baby Activiteiten Kubus VTech Baby Activiteiten Kubus
(show image)
80-183423 Activiteiten Kubus
VTech Baby Kruip & Leer Babybeer VTech Baby Kruip & Leer Babybeer
(show image)
80-181123 Kruip & Leer Babybeer