Viewsonic LED LCD VX2770Smh-LED, 68,6 cm (27"), 1920 x 1080 pixels, Full HD, LED, 7 ms, Black
Viewsonic LED LCD VX2770Smh-LED. Display diagonal: 68,6 cm (27"), Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LED. Display: LED. Display surface: Matt, Response time: 7 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. Built-in speaker(s). Product colour: Black