Viewsonic logo

Viewsonic CDE3203 Digital signage flat panel 80 cm (31.5") LCD 320 cd/m² Full HD Black

Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
44295
Info modified on:
30 May 2023, 12:04:53
Short summary description Viewsonic CDE3203 Digital signage flat panel 80 cm (31.5") LCD 320 cd/m² Full HD Black:

Viewsonic CDE3203, Digital signage flat panel, 80 cm (31.5"), LCD, 1920 x 1080 pixels

Long summary description Viewsonic CDE3203 Digital signage flat panel 80 cm (31.5") LCD 320 cd/m² Full HD Black:

Viewsonic CDE3203. Product design: Digital signage flat panel. Display diagonal: 80 cm (31.5"), Display technology: LCD, Display resolution: 1920 x 1080 pixels, Display brightness: 320 cd/m², HD type: Full HD. Product colour: Black

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.