Viewsonic Professional Series VP930, 48,3 cm (19"), 1280 x 1024 pixels, LCD, LCD, 20 ms, Black, Silver
Viewsonic Professional Series VP930. Display diagonal: 48,3 cm (19"), Display resolution: 1280 x 1024 pixels, Display technology: LCD. Display: LCD. Display surface: Matt, Response time: 20 ms, Native aspect ratio: 4:3, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. Height adjustment. Product colour: Black, Silver