Viewsonic logo

Viewsonic IFP9850-E1 signage display Interactive flat panel 2,49 m (98") LED 350 cd/m² 4K Ultra HD Black Touchscreen Built-in processor Android 8.0

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
16086
Info modified on:
16 Jul 2024, 11:25:56
Short summary description Viewsonic IFP9850-E1 signage display Interactive flat panel 2,49 m (98") LED 350 cd/m² 4K Ultra HD Black Touchscreen Built-in processor Android 8.0:

Viewsonic IFP9850-E1, Interactive flat panel, 2,49 m (98"), LED, 3840 x 2160 pixels

Long summary description Viewsonic IFP9850-E1 signage display Interactive flat panel 2,49 m (98") LED 350 cd/m² 4K Ultra HD Black Touchscreen Built-in processor Android 8.0:

Viewsonic IFP9850-E1. Product design: Interactive flat panel. Display diagonal: 2,49 m (98"), Display technology: LED, Display resolution: 3840 x 2160 pixels, Display brightness: 350 cd/m², HD type: 4K Ultra HD, Touchscreen. Operating system installed: Android 8.0. Product colour: Black

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.