Vertiv logo

Vertiv Liebert NXE 15kVA uninterruptible power supply (UPS) 12000 W

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
60012
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Vertiv Liebert NXE 15kVA uninterruptible power supply (UPS) 12000 W:

Vertiv Liebert NXE 15kVA, 15 kVA, 12000 W, 50/60 Hz, Sealed Lead Acid (VRLA), 9 min, 0 - 40 °C

Long summary description Vertiv Liebert NXE 15kVA uninterruptible power supply (UPS) 12000 W:

Vertiv Liebert NXE 15kVA. Output power capacity: 15 kVA, Output power: 12000 W, Input frequency: 50/60 Hz. Battery technology: Sealed Lead Acid (VRLA), Typical backup time at full load: 9 min. Certification: IEC 62040-3, IEC 62040-2, IEC 62040-1-1, IEC 60146-1-1, IEC 61000-4-2, 4, 5, 6, 8,11, EN.... Weight: 204 kg. Dimensions (WxDxH): 600 x 700 x 1400 mm

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.