Vertiv logo

Vertiv Avocent MPU2032DAC-001 KVM switch Rack mounting Black

Brand:
Product family:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
198915
Info modified on:
20 Jun 2024, 08:26:15
Short summary description Vertiv Avocent MPU2032DAC-001 KVM switch Rack mounting Black:

Vertiv Avocent MPU2032DAC-001, 1680 x 1200 pixels, Ethernet LAN, Rack mounting, 40 W, 1U, Black

Long summary description Vertiv Avocent MPU2032DAC-001 KVM switch Rack mounting Black:

Vertiv Avocent MPU2032DAC-001. Keyboard port type: USB, Mouse port type: USB, Video port type: VGA. Cabling technology: 10/100/1000Base-T(X), Security algorithms: 128-bit SSL, AES, DES, FIPS 140-2. Maximum resolution: 1680 x 1200 pixels, Maximum analog resolution: 1600 x 1200 pixels, Video bandwidth: 60 Hz. Product colour: Black, Rack capacity: 1U, Housing material: Metal. Power source: AC, Input voltage: 100 - 240 V, AC input frequency: 50 - 60 Hz

Specs
Recommended products
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.