Vertiv logo

Vertiv Liebert ItON 2000VA uninterruptible power supply (UPS) Line-Interactive 2 kVA 1200 W 6 AC outlet(s)

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
222525
Info modified on:
10 Aug 2024, 09:42:03
Short summary description Vertiv Liebert ItON 2000VA uninterruptible power supply (UPS) Line-Interactive 2 kVA 1200 W 6 AC outlet(s):

Vertiv Liebert ItON 2000VA, Line-Interactive, 2 kVA, 1200 W, Stepwise, 170 V, 280 V

Long summary description Vertiv Liebert ItON 2000VA uninterruptible power supply (UPS) Line-Interactive 2 kVA 1200 W 6 AC outlet(s):

Vertiv Liebert ItON 2000VA. UPS topology: Line-Interactive, Output power capacity: 2 kVA, Output power: 1200 W. AC outlet types: C13 coupler, Type F, Power plug: C14 coupler, AC outlets quantity: 6 AC outlet(s). Battery technology: Sealed Lead Acid (VRLA), Battery capacity: 9 Ah, Battery voltage: 12 V. Form factor: Tower, Product colour: Black, International Protection (IP) code: IP20. Compliance certificates: RoHS, Certification: CE

Specs
Recommended products
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.