Vertiv logo

Vertiv Liebert GXT5 EXTERNAL BP 1.5KVA 2KVA UPS battery cabinet Rackmount/Tower

Brand:
Product family:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
101543
Info modified on:
10 Mar 2024, 10:10:44
Short summary description Vertiv Liebert GXT5 EXTERNAL BP 1.5KVA 2KVA UPS battery cabinet Rackmount/Tower:

Vertiv Liebert GXT5 EXTERNAL BP 1.5KVA 2KVA, Rackmount/Tower, Black, GXT5-1500IRT2UXLE, GXT5-2000IRT2UXLE, Sealed Lead Acid (VRLA), 9 Ah, 48 V

Long summary description Vertiv Liebert GXT5 EXTERNAL BP 1.5KVA 2KVA UPS battery cabinet Rackmount/Tower:

Vertiv Liebert GXT5 EXTERNAL BP 1.5KVA 2KVA. Form factor: Rackmount/Tower, Product colour: Black, Compatible products: GXT5-1500IRT2UXLE, GXT5-2000IRT2UXLE. Battery technology: Sealed Lead Acid (VRLA), Battery capacity: 9 Ah, Battery voltage: 48 V. Certification: ANSI C62.41, GS, CSA C22.2 No. 107.1, FCC Part 15 A, EN 62040-2:2006, EN 61000-3-3:2013, EN.... Width: 497 mm, Depth: 430 mm, Height: 85 mm. Package width: 617 mm, Package depth: 570 mm, Package height: 262 mm

Specs
Recommended products
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.