Vertiv DSR2030 KVM Switch, 1600 x 1200 pixels, 40 W, Black
Vertiv DSR2030 KVM Switch. Keyboard port type: USB, PS/2, Mouse port type: USB, PS/2, Video port type: VGA. Maximum resolution: 1600 x 1200 pixels. Product colour: Black. Power consumption (typical): 40 W. Weight: 3,31 kg