Vertiv logo

Vertiv ACS 6032 RJ-45

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
55941
Info modified on:
14 Jun 2019, 12:51:21
Short summary description Vertiv ACS 6032 RJ-45:

Vertiv ACS 6032, RADIUS, TACACS+, LDAP, Kerberos, 802.1x RADIUS, HTTPS, SSH, RJ-45, 438,2 x 241,3 x 44,5 mm, 3 kg, AC

Long summary description Vertiv ACS 6032 RJ-45:

Vertiv ACS 6032. Authentication method: RADIUS, TACACS+, LDAP, Kerberos, Security algorithms: 802.1x RADIUS, HTTPS, SSH. Console port: RJ-45. Dimensions (WxDxH): 438,2 x 241,3 x 44,5 mm, Weight: 3 kg. Power source type: AC, AC input voltage: 100-240 V, AC input frequency: 50 - 60 Hz

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.