Verbatim logo

Verbatim 52322 LED bulb Warm white 2500 K 8,8 W E27

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
41189
Info modified on:
27 May 2024, 12:12:24
Short summary description Verbatim 52322 LED bulb Warm white 2500 K 8,8 W E27:

Verbatim 52322, 8,8 W, 41 W, E27, 490 lm, 15000 h, Warm white

Long summary description Verbatim 52322 LED bulb Warm white 2500 K 8,8 W E27:

Verbatim 52322. Bulb power: 8,8 W, Equivalent bulb power: 41 W, Fitting/cap type: E27, Luminous flux: 490 lm, Bulb lifetime: 15000 h, Light colour: Warm white, Colour temperature: 2500 K, Beam angle (max): 230°, Color Rendering Index (CRI): 80, Power factor: 0,9

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.