Verbatim logo

Verbatim 3.5'' HDD 1TB external hard drive 3.5" USB 2.0 Black

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
64976
Info modified on:
21 Oct 2022, 10:32:10
Short summary description Verbatim 3.5'' HDD 1TB external hard drive 3.5" USB 2.0 Black:

Verbatim 3.5'' HDD 1TB, 1 TB, 3.5", 2.0, Black

Long summary description Verbatim 3.5'' HDD 1TB external hard drive 3.5" USB 2.0 Black:

Verbatim 3.5'' HDD 1TB. HDD capacity: 1 TB, HDD size: 3.5". USB version: 2.0. Product colour: Black

Specs
Similar products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.