location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP QK638AA graphics card AMD Radeon HD6350 0,5 GB GDDR3

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
QK638AA
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
QK638AA
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0886111134274 show
Category:
The graphics card, also known as the video card, is the complete graphical subsystem of the PC. It is responsible for the quality and speed of video processing. For users that wish to play games or work with multimedia applications, it is especially important to have a video board with a high performance graphics processor and enough memory.
Graphics Cards Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 252148
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 13 Jul 2023 01:04:05
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 29 Aug 2014
Product end of life date
Bullet Points HP QK638AA graphics card AMD Radeon HD6350 0,5 GB GDDR3
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - AMD Radeon HD6350 0,5 GB GDDR3
  • - 2048 x 1536 pixels 64 bit 800 MHz PCI Express x16
  • - DirectX version: 11 OpenGL version: 4.0
  • - 19,9 W
Long product name HP QK638AA graphics card AMD Radeon HD6350 0,5 GB GDDR3 :
The long product name of HP QK638AA graphics card AMD Radeon HD6350 0,5 GB GDDR3. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

AMD HD 6350 512MB DDR3 DMS59 (Dual VGA) Graphics Card
More>>>
HP QK638AA graphics card AMD Radeon HD6350 0,5 GB GDDR3:
The official description of HP QK638AA graphics card AMD Radeon HD6350 0,5 GB GDDR3 as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The AMD Radeon HD 6350 DH PCIe x16 Graphics Cards provide a low profile, PCI Express x16 graphics add-in card solution. These cards support Dual Display video output through its DMS-59 connector.

• 512 MB of DDR3 dedicated on-board graphics frame buffer memory removing the need to share PC system memory


• AMD Graphics Processor


• Conforms to full PCI Express 2.0A specification for low profile form factor (x16 lanes native PCI Express implementation)

Short summary description HP QK638AA graphics card AMD Radeon HD6350 0,5 GB GDDR3:
This short summary of the HP QK638AA graphics card AMD Radeon HD6350 0,5 GB GDDR3 data-sheet is auto-generated and uses the product title and the first six key specs.

HP QK638AA, Radeon HD6350, 0,5 GB, GDDR3, 64 bit, 2048 x 1536 pixels, PCI Express x16

Long summary description HP QK638AA graphics card AMD Radeon HD6350 0,5 GB GDDR3:
This is an auto-generated long summary of HP QK638AA graphics card AMD Radeon HD6350 0,5 GB GDDR3 based on the first three specs of the first five spec groups.

HP QK638AA. Graphics processor family: AMD, Graphics processor: Radeon HD6350, Processor frequency: 650 MHz. Discrete graphics card memory: 0,5 GB, Graphics card memory type: GDDR3, Memory bus: 64 bit, Memory clock speed: 800 MHz. Maximum resolution: 2048 x 1536 pixels. DirectX version: 11, OpenGL version: 4.0, Dual Link DVI. Interface type: PCI Express x16. Cooling type: Active

Processor
CUDA *
No
Graphics processor family *
AMD
Graphics processor *
Radeon HD6350
Processor frequency *
650 MHz
Maximum resolution *
2048 x 1536 pixels
Graphics card RAMDAC
400 MHz
Parallel processing technology support *
Not supported
Maximum analog resolution
2048 x 1536 pixels
Maximum digital resolution
1900 x 1200 pixels
Maximum displays per videocard
2
Memory
Discrete graphics card memory *
0,5 GB
Graphics card memory type *
GDDR3
Memory bus *
64 bit
Memory clock speed
800 MHz
Ports & interfaces
Interface type *
PCI Express x16
Dual VGA
Yes
DMS-59 ports quantity
1
Performance
PhysX
No
TV tuner integrated *
No
Performance
DirectX version *
11
OpenGL version *
4.0
HDCP
Yes
Dual Link DVI *
Yes
Design
Cooling type *
Active
Certification
FCC, CISPR22, ICES-003, BSMI, VCCI, C-Tick, KCC
Power
Power consumption (typical) *
19,9 W
System requirements
Windows operating systems supported
Windows 7 Home Premium, Windows 7 Professional, Windows 7 Professional x64, Windows 7 Ultimate, Windows 7 Ultimate x64, Windows Vista Business, Windows Vista Business x64, Windows Vista Home Basic, Windows Vista Home Basic x64, Windows Vista Ultimate, Windows Vista Ultimate x64, Windows XP Home, Windows XP Professional
Minimum system requirements
PCI-Ex16
Other features
Mac compatibility
No
External video modes refresh rate (max)
85 Hz
HDMI
No
Compatible operating systems
Windows 7 Home Basic Windows 7 Home Premium Windows 7 Professional (32/64-bit) Windows 7 Ultimate (32/64-bit) Windows Vista Ultimate (32/64-bit) Windows Vista Business (32/64-bit) Windows Vista Home Basic (32/64-bit) Windows XP Professional Windows XP Home (32-bit)
Graphics card interface
Nízky profil
Country Distributor
United Kingdom 1 distributor(s)