location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP rp rp5700 E2160 1,8 GHz

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
rp
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
rp5700
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
rp5700
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
A9K79EA#ABH
Category:
point of sale systems
POS Systems Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 171608
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 19 Mar 2021 16:11:55
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points HP rp rp5700 E2160 1,8 GHz
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Intel® Pentium® 1,8 GHz 1 MB
  • - DDR3 SDRAM 1 GB
  • - HDD 250 GB
  • - Microphone in
Long product name HP rp rp5700 E2160 1,8 GHz :
The long product name of HP rp rp5700 E2160 1,8 GHz. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

rp5700 - Intel® Pentium® Dual-Core E2160 1.80GHz, 1GB DDR3 SDRAM, 250GB 7200rpm SATA 3.0Gb/s, SATA SuperMulti DVD, Intel GMA 3000, FreeDOS
More>>>
HP rp rp5700 E2160 1,8 GHz:
The official description of HP rp rp5700 E2160 1,8 GHz as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The HP rp5700 Point of Sale System gives you a flexible point-of-sale platform that can go from the front of the store to the back office with a retail-hardened design that is relevant today and beyond to help maximize your business results.

Short summary description HP rp rp5700 E2160 1,8 GHz:
This short summary of the HP rp rp5700 E2160 1,8 GHz data-sheet is auto-generated and uses the product title and the first six key specs.

HP rp rp5700, Intel® Pentium®, E2160, 1,8 GHz, 1 MB, 800 MHz, Intel® Q963 Express

Long summary description HP rp rp5700 E2160 1,8 GHz:
This is an auto-generated long summary of HP rp rp5700 E2160 1,8 GHz based on the first three specs of the first five spec groups.

HP rp rp5700. Processor family: Intel® Pentium®, Processor model: E2160, Processor frequency: 1,8 GHz. Internal memory: 1 GB, Internal memory type: DDR3 SDRAM. Total storage capacity: 250 GB, Storage media: HDD, HDD capacity: 250 GB. Graphics card manufacturer: Intel, Graphics card: GMA 3000. Audio system: HD, Optical drive type: DVD Super Multi

Processor
Processor family *
Intel® Pentium®
Processor model *
E2160
Processor frequency
1,8 GHz
Processor cache
1 MB
Processor front side bus
800 MHz
Motherboard chipset
Intel® Q963 Express
Memory
Internal memory *
1 GB
Internal memory type
DDR3 SDRAM
Storage
Total storage capacity *
250 GB
Storage media *
HDD
HDD capacity
250 GB
HDD interface
SATA II
HDD speed
7200 RPM
Graphics
Graphics card manufacturer
Intel
Graphics card
GMA 3000
Multimedia
Audio system
HD
Optical drive type
DVD Super Multi
Ports & interfaces
Ethernet LAN (RJ-45) ports
1
USB 2.0 ports quantity
6
VGA (D-Sub) ports quantity
1
Ports & interfaces
Line-out
Yes
Microphone in
Yes
Serial ports quantity
1
Parallel ports quantity
1
RS-232 ports
1
PS/2 ports quantity
2
DC-in jack
Yes
Software
Operating system installed *
FreeDOS
Power
Power consumption (typical)
240 W
Operational conditions
Operating relative humidity (H-H)
20 - 85%
Operating temperature (T-T)
10 - 40 °C
Ergonomics
Internal drive bays
2x 8.9 cm (3.5")
External drive bays
1x 13.3cm (5.25")
Weight & dimensions
Weight
8,9 kg
Other features
Dimensions (WxDxH)
340 x 380 x 100 mm
Memory slots
4 DIMMS
Power requirements
90 – 264 VAC, 47 – 63 Hz
Expansion slots
2x PCI; 1x SDVO/ADD2; 1x PCIe x1
Networking features
Gigabit Ethernet