location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Axis 214 PTZ 50 Hz (PAL) Network camera 704 x 576 pixels

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Axis Check ‘Axis’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
214 PTZ 50 Hz (PAL) Network camera
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
0245-002
Category:
Also known as CCTV, these are video cameras used inside and outside to monitor people for security reasons.
Security Cameras Check ‘Axis’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Axis: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 102296
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Axis 214 PTZ 50 Hz (PAL) Network camera 704 x 576 pixels
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - CCD 25,4 / 4 mm (1 / 4") 704 x 576 pixels
  • - Optical zoom: 18x Digital zoom: 12x
  • - 1,11 kg
Long product name Axis 214 PTZ 50 Hz (PAL) Network camera 704 x 576 pixels :
The long product name of Axis 214 PTZ 50 Hz (PAL) Network camera 704 x 576 pixels. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Day & night camera, 720x576 pixels, pan/tilt/18x optical zoom, MPEG-4 & Motion JPEG, audio
More>>>
Short summary description Axis 214 PTZ 50 Hz (PAL) Network camera 704 x 576 pixels:
This short summary of the Axis 214 PTZ 50 Hz (PAL) Network camera 704 x 576 pixels data-sheet is auto-generated and uses the product title and the first six key specs.

Axis 214 PTZ 50 Hz (PAL) Network camera, 2.7°, -30 - 90°, 1 - 1/10000 s, CCD, 25,4 / 4 mm (1 / 4"), 18x

Long summary description Axis 214 PTZ 50 Hz (PAL) Network camera 704 x 576 pixels:
This is an auto-generated long summary of Axis 214 PTZ 50 Hz (PAL) Network camera 704 x 576 pixels based on the first three specs of the first five spec groups.

Axis 214 PTZ 50 Hz (PAL) Network camera. Lens viewing angle, horizontal: 2.7°, Tilt angle range: -30 - 90°, Camera shutter speed: 1 - 1/10000 s. Sensor type: CCD, Optical sensor size: 25,4 / 4 mm (1 / 4"). Optical zoom: 18x, Digital zoom: 12x. Maximum resolution: 704 x 576 pixels. Flash memory: 8 MB, Internal memory: 32 MB

Brand Image Product code Product Stock Price from
Axis

Axis 206 Network Camera 640 x 480 pixels
(show image)
0199-002/3+1 206 Network Camera 0.00
(excl. VAT)
0 (incl. VAT)
Axis

Axis Network Dome Cameras 231 D+
(show image)
0250-001 Network Dome Cameras 231 D+ 0.00
(excl. VAT)
0 (incl. VAT)
Axis

Axis Network Dome Cameras 232 D+
(show image)
0252-001 Network Dome Cameras 232 D+ 0.00
(excl. VAT)
0 (incl. VAT)
Axis

Axis 2120 Network camera 704 x 576 pixels
(show image)
0126-002-01 2120 Network camera 0.00
(excl. VAT)
0 (incl. VAT)
Axis

Axis 225FD 640 x 480 pixels
(show image)
0243-002 225FD 0.00
(excl. VAT)
0 (incl. VAT)
Axis

Axis 210A Network Camera 640 x 480 pixels
(show image)
0233-002 210A Network Camera 0.00
(excl. VAT)
0 (incl. VAT)
Axis

Axis 2420 Web Camera 752 x 582 pixels
(show image)
0127-101-01 2420 Web Camera 0.00
(excl. VAT)
0 (incl. VAT)
Axis

Axis 2120 Network camera 704 x 576 pixels
(show image)
0126-012-02 2120 Network camera 0.00
(excl. VAT)
0 (incl. VAT)
Axis

Axis 205 640 x 480 pixels
(show image)
0187-012 205 0.00
(excl. VAT)
0 (incl. VAT)
Axis

Axis 213 PTZ Network Camera 768 x 576 pixels
(show image)
0219-002 213 PTZ Network Camera 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 1 distributor(s)