Axis logo

Axis 2120 Network camera 704 x 576 pixels

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
92120
Info modified on:
21 Oct 2022, 10:14:32
Long product name Axis 2120 Network camera 704 x 576 pixels:

Professional network camera, built-in web server and network connection. 30 fps, Video Motion Detection I O event handling.

Short summary description Axis 2120 Network camera 704 x 576 pixels:

Axis 2120 Network camera, CCD, 704 x 576 pixels, 4 MB, 16 MB, 5 - 50 °C, 20 - 80%

Long summary description Axis 2120 Network camera 704 x 576 pixels:

Axis 2120 Network camera. Sensor type: CCD. Maximum resolution: 704 x 576 pixels. Flash memory: 4 MB, Internal memory: 16 MB. Weight: 250 g. Dimensions (WxDxH): 57 x 86 x 138 mm, Compatible operating systems: Windows 98, Windows 2000, Windows XP, Windows NT, Windows ME, Linux, Mac OS & Mac OS X., I/O ports: RS-232(COM) RJ-45

Specs
Recommended products
Similar products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.