APC logo

APC UPS Network Management Card 2

Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
229036
Info modified on:
07 Jan 2025, 11:07:45
Short summary description APC UPS Network Management Card 2:

APC UPS Network Management Card 2, Network management card, SmartSlot, USB Type-A, 802.1x RADIUS, HTTPS, SNMP, SSH, SSH-2, RoHS, AS/NZS 3548 (C-Tick) A, EN 55022 A, FCC 15 A, GOST, ICES-003, VCCI A

Long summary description APC UPS Network Management Card 2:

APC UPS Network Management Card 2. Product type: Network management card. Host interface: SmartSlot, USB connector type: USB Type-A, Security algorithms: 802.1x RADIUS, HTTPS, SNMP, SSH, SSH-2. Compliance certificates: RoHS, Certification: AS/NZS 3548 (C-Tick) A, EN 55022 A, FCC 15 A, GOST, ICES-003, VCCI A. Width: 121 mm, Depth: 108 mm, Height: 38 mm. Package width: 235 mm, Package depth: 159 mm, Package height: 51 mm

Specs
Recommended products
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.