StarTech.com logo

StarTech.com UNISLDSHF192 rack accessory Adjustable shelf

Data-sheet quality:
created/standardized by Icecat
Product views:
218192
Info modified on:
19 Aug 2024, 16:57:39
Bullet Points StarTech.com UNISLDSHF192 rack accessory Adjustable shelf:
  • - UNIVERSAL 19"" FIT: Add a sliding shelf to any 4-post server rack or cabinet for easy peripheral and equipment access; This 19in rack mount tray has a locking feature, preventing the shelf from falling out
  • - HEAVY-DUTY & DURABLE DESIGN: Constructed with cold rolled steel, the sturdy IT-grade pull out server rack shelf ensures long term durability and supports a total weight load of 50lb (22.7kg)
  • - CABLE MANAGEMENT: This sliding cabinet shelf includes integrated cable management & is vented to ensure proper airflow; ideal for adding additional sliding storage space for your IT / AV accessories
  • - COMPACT DESIGN: The 2U server rack shelf features a compact form factor, making it ideal for non-rackmount equipment, tools and peripherals in your home, studio or office space
  • - THE IT PRO'S CHOICE: Designed and built for IT Professionals, this adjustable rack shelf is backed for life, including free lifetime 24/5 multi-lingual technical assistance
Warranty:
2 Years
Long product name StarTech.com UNISLDSHF192 rack accessory Adjustable shelf:

StarTech.com 2U Vented Sliding Server Rack Shelf w/ Cable Management Arm - 27.7 to 31.6in Adjustable Mounting Depth - 50lb - 19” Server Tray Shelf for Equipment Rack - 24in Deep (UNISLDSHF192)

StarTech.com UNISLDSHF192 rack accessory Adjustable shelf:

Add a vented, sliding shelf with integrated cable management into virtually any server rack or cabinet

The UNISLDSHF192 Adjustable Sliding Rack Shelf lets you add a vented, sliding shelf with cable management into virtually any 4-post server rack or cabinet. This TAA compliant product adheres to the requirements of the US Federal Trade Agreements Act (TAA), allowing government GSA Schedule purchases.

The adjustable mounting depth design allows the shelf to be installed easily into server cabinets with mounting depths from 27.7in (702.2mm) to 31.6in (802.2mm). The sliding rails also offer a locking mechanism to stop the shelf from sliding out too far, or sliding back into the rack before maintenance is complete.

Offering a weight capacity of up to 50 lbs (22.7 kg), this sliding rack shelf features a ventilated, cold-rolled steel construction for increased airflow and durability in your server room or wiring closet installations.

For ease in routing cables neatly through your rack, we've included a reversible cable management arm that can be attached to the back of the shelf, plus an adjustable bezel to keep your equipment where you want it on the shelf.

Backed by a StarTech.com 2-year warranty.

The StarTech.com Advantage

Short summary description StarTech.com UNISLDSHF192 rack accessory Adjustable shelf:

StarTech.com UNISLDSHF192, Adjustable shelf, Black, Silver, Steel, 22,7 kg, 2U, 420 mm

Long summary description StarTech.com UNISLDSHF192 rack accessory Adjustable shelf:

StarTech.com UNISLDSHF192. Type: Adjustable shelf, Product colour: Black, Silver, Housing material: Steel. Width: 420 mm, Depth: 610 mm, Height: 89 mm. Package width: 548 mm, Package depth: 750 mm, Package height: 120 mm. Master (outer) case width: 548 mm, Master (outer) case length: 750 mm, Master (outer) case height: 120 mm

Specs
Recommended products
Similar products
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.