location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Samsung CLT-K6092S toner cartridge 1 pc(s) Original Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Samsung Check ‘Samsung’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
CLT-K6092S
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
CLT-K6092S show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8808987812027
Category:
Toner cartridges for your laser printer or copier.
Toner Cartridges Check ‘Samsung’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Samsung: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 113109
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Samsung CLT-K6092S toner cartridge 1 pc(s) Original Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Original
  • - Printing colours: Black
  • - Black toner page yield: 7000 pages
  • - Laser printing
  • - 1 pc(s)
Long product name Samsung CLT-K6092S toner cartridge 1 pc(s) Original Black :
The long product name of Samsung CLT-K6092S toner cartridge 1 pc(s) Original Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

7000 pages, Black, 1 pcs
More>>>
Samsung CLT-K6092S toner cartridge 1 pc(s) Original Black:
The official description of Samsung CLT-K6092S toner cartridge 1 pc(s) Original Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

- SAMSUNG colour laser supplies are designed to maximise your printer's performance
- You'll enjoy top performance, total reliability, and impressive color quality every time you print
- Their unique design and advanced technology offer easy-to-use features that make it easy to produce professional results at home or in the office

SAMSUNG Colour Laser print cartridge offers great print quality and reliable performance for affordable, professional quality color printing, it also has new advanced toner, ease-for-use features and smart technology. And high-capacity toner decreases cost per print and increases uptime.

Short summary description Samsung CLT-K6092S toner cartridge 1 pc(s) Original Black:
This short summary of the Samsung CLT-K6092S toner cartridge 1 pc(s) Original Black data-sheet is auto-generated and uses the product title and the first six key specs.

Samsung CLT-K6092S, 7000 pages, Black, 1 pc(s)

Long summary description Samsung CLT-K6092S toner cartridge 1 pc(s) Original Black:
This is an auto-generated long summary of Samsung CLT-K6092S toner cartridge 1 pc(s) Original Black based on the first three specs of the first five spec groups.

Samsung CLT-K6092S. Black toner page yield: 7000 pages, Printing colours: Black, Quantity per pack: 1 pc(s)

Features
Compatibility *
CLP-770ND, CLP-775ND
Quantity per pack *
1 pc(s)
Black toner page yield *
7000 pages
Type *
Original
Printing colours *
Black
Brand compatibility *
Samsung
Weight & dimensions
Weight
1,35 kg
Package width
403 mm
Package depth
278 mm
Package height
146 mm
Package weight
2,06 kg
Package type
Box
Logistics data
Number of pallets per intermodal container (20ft)
20 pc(s)
Number of pallets per intermodal container (40ft)
20 pc(s)
Logistics data
Pallet width
117,2 cm
Pallet length
86,2 cm
Pallet height
12 cm
Number of cartons per pallet (intermodal container 20ft)
220 pc(s)
Number of cartons per pallet (intermodal container 40ft)
460 pc(s)
Master (outer) case width
566 mm
Master (outer) case length
411 mm
Master (outer) case height
329 mm
Master (outer) case weight
9,77 kg
Master (outer) case tare weight
1,5 kg
Quantity per master (outer) case
4 pc(s)
Other features
Print technology
Laser printing
Package tare weight
538 g
Brand Image Product code Product Stock Price from
Greenman S770M toner cartridge 1 pc(s) Magenta Greenman S770M toner cartridge 1 pc(s) Magenta
(show image)
S770M S770M 0.00
(excl. VAT)
0 (incl. VAT)
Greenman S770C toner cartridge 1 pc(s) Cyan Greenman S770C toner cartridge 1 pc(s) Cyan
(show image)
S770C S770C 0.00
(excl. VAT)
0 (incl. VAT)
Greenman S770B toner cartridge 1 pc(s) Black Greenman S770B toner cartridge 1 pc(s) Black
(show image)
S770B S770B 0.00
(excl. VAT)
0 (incl. VAT)
MM Yellow Laser Toner - Samsung CLT-Y6092S - For Samsung CLP 770 / 775 toner cartridge 1 pc(s) MM Yellow Laser Toner - Samsung CLT-Y6092S - For Samsung CLP 770 / 775 toner cartridge 1 pc(s)
(show image)
65065DK Yellow Laser Toner - Samsung CLT-Y6092S - For Samsung CLP 770 / 775 0.00
(excl. VAT)
0 (incl. VAT)
MM Magenta Laser Toner - Samsung CLT-M6092S - For Samsung CLP 770 / 775 toner cartridge 1 pc(s) MM Magenta Laser Toner - Samsung CLT-M6092S - For Samsung CLP 770 / 775 toner cartridge 1 pc(s)
(show image)
65064DK Magenta Laser Toner - Samsung CLT-M6092S - For Samsung CLP 770 / 775 0.00
(excl. VAT)
0 (incl. VAT)
MM Cyan Laser Toner - Samsung CLT-C6092S - For Samsung CLP 770 / 775 toner cartridge 1 pc(s) MM Cyan Laser Toner - Samsung CLT-C6092S - For Samsung CLP 770 / 775 toner cartridge 1 pc(s)
(show image)
65063DK Cyan Laser Toner - Samsung CLT-C6092S - For Samsung CLP 770 / 775 0.00
(excl. VAT)
0 (incl. VAT)
MM Black Laser Toner - Samsung CLT-K6092S - For Samsung CLP 770 / 775 toner cartridge 1 pc(s) MM Black Laser Toner - Samsung CLT-K6092S - For Samsung CLP 770 / 775 toner cartridge 1 pc(s)
(show image)
65062DK Black Laser Toner - Samsung CLT-K6092S - For Samsung CLP 770 / 775 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 1 distributor(s)
Danmark 1 distributor(s)