location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Samsung CLP-770ND laser printer Colour 9600 x 600 DPI A4

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Samsung Check ‘Samsung’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
CLP-770ND
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
CLP-770ND show
Show alternative article codes used in the online market place
Category:
Laser printers are devices that print high quality text or illustrations fast. They do so by very accurately applying toner (a kind of ink powder) to the paper and then heating the paper so the toner will melt and stick to the paper.
Laser Printers Check ‘Samsung’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Samsung: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 93202
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 30 May 2023 12:08:46
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Samsung CLP-770ND laser printer Colour 9600 x 600 DPI A4
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Laser Colour
  • - 9600 x 600 DPI
  • - A4 32 ppm
  • - Duplex printing
  • - Ethernet LAN
  • - Total input capacity: 600 sheets Total output capacity: 350 sheets
  • - Internal memory: 256 MB 800 MHz
Warranty: 1 year
Long product name Samsung CLP-770ND laser printer Colour 9600 x 600 DPI A4 :
The long product name of Samsung CLP-770ND laser printer Colour 9600 x 600 DPI A4. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

9600 x 600dpi, 32 ppm, 10/11 s, 800MHz, USB 2.0, Ethernet 10 / 100 Base-TXEDI, 54dBA, 256MB, 29.9 kg
More>>>
Samsung CLP-770ND laser printer Colour 9600 x 600 DPI A4:
The official description of Samsung CLP-770ND laser printer Colour 9600 x 600 DPI A4 as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The Samsung 770ND is ready to plug into your network, and produce full-colour, professional documents at an amazing rate of 33ppm. Features like built-in duplex printing, 7000-page toner yield and a 120000-page monthly duty cycle, making it a true example of efficiency. It also has a paper capacity of up to 1600 sheets, and is certainly a powerful printer that can handle a fast-paced office environment.


Print at breaking speeds


At 32ppm for both mono and colour printouts respectively, the CLP-770ND gets much more accomplished than other rival model in the same class. So if you need that boost of productivity, look no further.


Better quality than ever


The CLP-770ND handles high-resolution 9600dpi printing effortlessly. The high quality of document creation on presentation handouts and collaterals helps your business create all the right impressions at the right time.


Work without the wait


Even with colour printing, it takes just 11 seconds to process each job right through to the first page output so you don’t waste any time in getting the results you want.


Superb paper handling


Right out of the box, you’ve got capacity for a supply of 600 pages. Add 1000 to the tally with 2 optional cassette trays. When the need for bulk printing comes, you won’t have to keep refilling the trays.


Maximum monthly duty


Get 120000 prints per month easy with the CLP-770ND. That’s more than enough to handle any volume of printing in any office.

Short summary description Samsung CLP-770ND laser printer Colour 9600 x 600 DPI A4:
This short summary of the Samsung CLP-770ND laser printer Colour 9600 x 600 DPI A4 data-sheet is auto-generated and uses the product title and the first six key specs.

Samsung CLP-770ND, Laser, Colour, 9600 x 600 DPI, A4, 32 ppm, Duplex printing

Long summary description Samsung CLP-770ND laser printer Colour 9600 x 600 DPI A4:
This is an auto-generated long summary of Samsung CLP-770ND laser printer Colour 9600 x 600 DPI A4 based on the first three specs of the first five spec groups.

Samsung CLP-770ND. Print technology: Laser, Colour. Number of print cartridges: 4. Maximum resolution: 9600 x 600 DPI. Maximum ISO A-series paper size: A4. Print speed (black, normal quality, A4/US Letter): 32 ppm, Duplex printing. Network ready. Product colour: Grey, White

Printing
Print speed (black, draft quality, A4/US Letter)
32 ppm
Colour *
Yes
Print technology *
Laser
Duplex printing *
Yes
Maximum resolution *
9600 x 600 DPI
Print speed (black, normal quality, A4/US Letter) *
32 ppm
Time to first page (black, normal)
10 s
Time to first page (colour, normal)
11 s
Features
Number of print cartridges *
4
Page description languages *
PCL 5c, PCL 6, PDF 1.4, PostScript 3
Input & output capacity
Total input capacity *
600 sheets
Total output capacity *
350 sheets
Multi-Purpose tray
Yes
Multi-Purpose tray input capacity
100 sheets
Maximum output capacity
350 sheets
Paper handling
Maximum ISO A-series paper size *
A4
Paper tray media types *
Bond paper, Card stock, Envelopes, Labels, Plain paper
ISO A-series sizes (A0...A9) *
A4, A5
Paper handling
Custom media width
76 - 216 mm
Custom media length
127 - 356 mm
Ports & interfaces
Standard interfaces
Ethernet, USB 2.0
USB 2.0 ports quantity
1
Network
Network ready
Yes
Wi-Fi *
No
Ethernet LAN *
Yes
Performance
Internal memory *
256 MB
Maximum internal memory
768 MB
Processor frequency
800 MHz
Sound pressure level (printing)
54 dB
Sound pressure level (quiet mode)
35 dB
Design
Product colour *
Grey, White
Built-in display *
No
Power
AC input voltage
100 - 240 V
AC input frequency
50 - 60 Hz
Weight & dimensions
Width
446 mm
Depth
481 mm
Height
464 mm
Weight
29,9 kg
Source Testseek summary Average rating
Reviews
Updated:
2011-12-07 01:11:29
Uk has collected 12 expert reviews for Samsung CLP-770ND laser printer Colour 9600 x 600 DPI A4 and the average expert rating is 77 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
77%
Source Review comments Score
pcadvisor.co.uk
Updated:
2011-12-07 01:11:28
Product Code: CLP-770ND/SEE Given its expertise in the printer market, we had high expectations of Samsung's network colour printer offering: the Samsung CLP 770ND. Keen pricing and good availability on the high street have helped Samsung gain market...
Bottom line We’d be happy to use the well-built and speedy Samsung CLP 770ND network colour printer for everyday print jobs that required splashes of colour. However, we couldn’t recommend this network colour printer as a genuine alternative to a professional pri...
70%
macworld.co.uk
Updated:
2011-12-07 01:11:29
Finally, we come to the Samsung CLP 770ND. The same manufacturer’s CLP 310 and CLP 315 are among the most popular personal colour lasers on the market, thanks to an aggressive pricing policy and the fact that you can find them on the shelves of your l...
Good A relatively quick performer, good, clear text output even at small sizes, well designed unit...
Bad Dark shadowy regions on photographs and graphics...
60%
trustedreviews.com
Updated:
2011-12-07 01:11:29
Colour laser printers start at around £150, but climb rapidly in price as you move from the SOHO to the workgroup markets. You pay for extra speed, flexibility in paper handling and the robustness to handle higher workloads. When you get to £500 to £600 a...
80%
Country Distributor
United Kingdom 2 distributor(s)
Nederland 1 distributor(s)