Belkin logo

Belkin Omniview Soho Series 4-Port , PS/2 & USB KVM switch

Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
64783
Info modified on:
07 Mar 2024, 15:34:52
Long product name Belkin Omniview Soho Series 4-Port , PS/2 & USB KVM switch:

Omniview Soho Series 4-Port KVM Switch, PS/2 & USB

Short summary description Belkin Omniview Soho Series 4-Port , PS/2 & USB KVM switch:

Belkin Omniview Soho Series 4-Port KVM Switch, PS/2 & USB, 2048 x 1536 pixels

Long summary description Belkin Omniview Soho Series 4-Port , PS/2 & USB KVM switch:

Belkin Omniview Soho Series 4-Port KVM Switch, PS/2 & USB. Keyboard port type: USB, PS/2, Mouse port type: USB, PS/2, Video port type: VGA. Maximum resolution: 2048 x 1536 pixels, Video bandwidth: 400 Hz. Weight: 900 g. Dimensions (WxDxH): 121 x 241 x 197 mm, Compatible operating systems: -Microsoft Windows 95, 98, 2000, NT, Me, XP -Novell NetWare 4.x/5.x -DOS -Linux -Sun -Mac OS

Specs
Recommended products
Similar products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.