V7 logo

V7 CHGCT30-1E portable device management cart/cabinet Black

Data-sheet quality:
created/standardized by Icecat
Product views:
118799
Info modified on:
10 Aug 2024, 11:18:16
Short summary description V7 CHGCT30-1E portable device management cart/cabinet Black:

V7 CHGCT30-1E, Portable device management cart, Black, Floor, 42,2 cm, 3,5 cm, 28,6 cm

Long summary description V7 CHGCT30-1E portable device management cart/cabinet Black:

V7 CHGCT30-1E. Type: Portable device management cart, Product colour: Black, Placement: Floor. Supported portable devices: Laptop, Tablet, Maximum screen size: 43,2 cm (17"), Lock type: Key. Compliance certificates: RoHS, Certification: CE, REACH. Width: 600 mm, Depth: 580 mm, Height: 1127 mm. Cables included: AC

Specs
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.