Trust GXT 131 Ranoo, Right-hand, Optical, RF Wireless, 4800 DPI, Black
Trust GXT 131 Ranoo. Form factor: Right-hand. Movement detection technology: Optical, Device interface: RF Wireless, Movement resolution: 4800 DPI, Buttons type: Pressed buttons, Buttons quantity: 9, Scroll type: Wheel, Acceleration (max): 10 G. Illumination colour: Multi. Power source: Batteries. Product colour: Black