Trust logo

Trust GXT 860 Thura keyboard Gaming USB QWERTZ German Black

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
48830
Info modified on:
10 Mar 2025, 22:40:32
Short summary description Trust GXT 860 Thura keyboard Gaming USB QWERTZ German Black:

Trust GXT 860 Thura, Wired, USB, Opto-mechanical key switch, QWERTZ, LED, Black

Long summary description Trust GXT 860 Thura keyboard Gaming USB QWERTZ German Black:

Trust GXT 860 Thura. Keyboard form factor: Full-size (100%). Keyboard style: Straight. Connectivity technology: Wired, Device interface: USB, Keyboard key switch: Opto-mechanical key switch, Keyboard layout: QWERTZ, Keyboard number of keys: 104. Backlight type: LED, Wrist rest. Cable length: 1,7 m. Recommended usage: Gaming. Product colour: Black

Video
Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.