Trust logo

Trust Primo Lithium-Ion (Li-Ion) 13000 mAh Black, Grey

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
106483
Info modified on:
10 Mar 2025, 22:40:25
Short summary description Trust Primo Lithium-Ion (Li-Ion) 13000 mAh Black, Grey:

Trust Primo, 13000 mAh, Lithium-Ion (Li-Ion), Black, Grey

Long summary description Trust Primo Lithium-Ion (Li-Ion) 13000 mAh Black, Grey:

Trust Primo. Battery capacity: 13000 mAh, Battery technology: Lithium-Ion (Li-Ion). USB Type-A output ports: 2. Product colour: Black, Grey

Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.