Trust logo

Trust GXT 310 Headset Wired Head-band Gaming Red

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
214432
Info modified on:
10 Mar 2025, 22:40:09
Short summary description Trust GXT 310 Headset Wired Head-band Gaming Red:

Trust GXT 310, Wired, 20 - 20000 Hz, Gaming, 313 g, Headset, Red

Long summary description Trust GXT 310 Headset Wired Head-band Gaming Red:

Trust GXT 310. Product type: Headset. Connectivity technology: Wired. Recommended usage: Gaming. Headphone frequency: 20 - 20000 Hz. Cable length: 1 m. Weight: 313 g. Product colour: Red

Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.