Trust logo

Trust GXT 285 keyboard Gaming USB Black

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
33169
Info modified on:
29 Mar 2023, 13:23:25
Short summary description Trust GXT 285 keyboard Gaming USB Black:

Trust GXT 285, Full-size (100%), Wired, USB, Membrane, Black

Long summary description Trust GXT 285 keyboard Gaming USB Black:

Trust GXT 285. Keyboard form factor: Full-size (100%). Keyboard style: Straight. Connectivity technology: Wired, Device interface: USB, Keyboard key switch: Membrane, Keyboard number of keys: 116. Cable length: 1,8 m. Recommended usage: Gaming. Product colour: Black

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.