Trust GXT 166 MMO, Right-hand, Laser, USB Type-A, 16400 DPI, Black
Trust GXT 166 MMO. Form factor: Right-hand. Movement detection technology: Laser, Device interface: USB Type-A, Movement resolution: 16400 DPI, Buttons type: Pressed buttons, Buttons quantity: 18, Scroll type: Wheel. Power source: Cable. Product colour: Black