Tristar PZ-2964, Round, Black, 280 °C, Detachable lid, 1500 W, 40 cm
Tristar PZ-2964. Shape: Round, Product colour: Black, Temperature (max): 280 °C. Power: 1500 W. Diameter: 40 cm, Weight: 3,5 kg. Package width: 395 mm, Package depth: 115 mm, Package height: 395 mm. Quantity per pallet: 48 pc(s)