Tristar logo

Tristar PZ-2881 pizza maker/oven 1 pizza(s) 1450 W Black

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
158645
Info modified on:
01 Jul 2024, 14:14:13
Short summary description Tristar PZ-2881 pizza maker/oven 1 pizza(s) 1450 W Black:

Tristar PZ-2881, 1 pizza(s), Black, 30 cm, 1450 W, 2,5 kg, 373 mm

Long summary description Tristar PZ-2881 pizza maker/oven 1 pizza(s) 1450 W Black:

Tristar PZ-2881. Number of pizzas: 1 pizza(s), Product colour: Black, Maximum pizza diameter: 30 cm. Power: 1450 W. Weight: 2,5 kg. Package width: 373 mm, Package depth: 422 mm, Package height: 165 mm

Specs
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.