location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Tripp Lite UR05C-003-UARB USB cable 0,91 m USB A Micro-USB B Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Tripp Lite Check ‘Tripp Lite’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
UR05C-003-UARB Micro USB Cable for Charging (M/M) - Reversible Up/Down USB-A to Right-Angle USB Micro-B, 20 AWG, Black, 3 ft. (0.91 m)
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
UR05C-003-UARB show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0037332188083 show
Category:
Cable used to connect to a USB port, which are found in desktop computers, laptops and other electronic devices.
USB Cables Check ‘Tripp Lite’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Tripp Lite: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 78935
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 26 Jun 2024 05:39:08
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Tripp Lite UR05C-003-UARB USB cable 0,91 m USB A Micro-USB B Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Up/down and right-angle plugs ideal for connecting equipment in tight spaces, such as behind furniture or flush against walls
  • - Dedicated USB-A to USB Micro-B cable charges devices only and does not transfer data
  • - 20 AWG power lines allow rapid charging of compatible devices, including smartphones and tablets
Warranty: Lifetime limited
Long product name Tripp Lite UR05C-003-UARB USB cable 0,91 m USB A Micro-USB B Black :
The long product name of Tripp Lite UR05C-003-UARB USB cable 0,91 m USB A Micro-USB B Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Micro USB Cable for Charging (M/M) - Reversible Up/Down USB-A to Right-Angle USB Micro-B, 20 AWG, Black, 3 ft. (0.91 m)
More>>>
Tripp Lite UR05C-003-UARB USB cable 0,91 m USB A Micro-USB B Black:
The official description of Tripp Lite UR05C-003-UARB USB cable 0,91 m USB A Micro-USB B Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Dedicated charging USB-A to USB Micro-B cable does not transfer data
Made from 20 AWG power lines for rapid charging of compatible devices, including smartphones and tablets
Up/down and right-angle male plugs excellent for connecting equipment in tight spaces, such as behind furniture or flush against walls

Short summary description Tripp Lite UR05C-003-UARB USB cable 0,91 m USB A Micro-USB B Black:
This short summary of the Tripp Lite UR05C-003-UARB USB cable 0,91 m USB A Micro-USB B Black data-sheet is auto-generated and uses the product title and the first six key specs.

Tripp Lite UR05C-003-UARB, 0,91 m, USB A, Micro-USB B, Male/Male, Black

Long summary description Tripp Lite UR05C-003-UARB USB cable 0,91 m USB A Micro-USB B Black:
This is an auto-generated long summary of Tripp Lite UR05C-003-UARB USB cable 0,91 m USB A Micro-USB B Black based on the first three specs of the first five spec groups.

Tripp Lite UR05C-003-UARB. Cable length: 0,91 m. Connector 1: USB A, Connector 2: Micro-USB B, Connector gender: Male/Male, Product colour: Black

Features
Connector 1 *
USB A
Connector 2 *
Micro-USB B
Connector gender
Male/Male
Connector 1 gender *
Male
Connector 2 gender *
Male
Connector 1 form factor
Angled
Connector 2 form factor
Angled
AWG wire size
20
Reversible connectors
Yes
Product colour *
Black
Weight & dimensions
Cable length *
0,91 m
Packaging data
Package width
228,6 mm
Package depth
12,7 mm
Packaging data
Package height
177,8 mm
Package weight
30 g
Sustainability
Sustainability certificates
RoHS
Logistics data
Quantity per master (outer) case
10 pc(s)
Master (outer) case GTIN (EAN/UPC)
10037332188080
Master (outer) case width
355,6 mm
Master (outer) case length
25,4 mm
Master (outer) case height
304,8 mm
Master (outer) case weight
260 g
Country of origin
China
Other features
Compliance certificates
RoHS
Country Distributor
United Kingdom 2 distributor(s)
Nederland 1 distributor(s)