location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Tripp Lite B126-1P0-MINI AV extender AV transmitter & receiver Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Tripp Lite Check ‘Tripp Lite’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
B126-1P0-MINI HDMI over Cat5/6 Passive Extender, Low-Profile Remote Receiver for Video/Audio, Up to 100 ft. (30 m), TAA
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
B126-1P0-MINI show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0037332200402 show
Category:
Devices which distribute audio and video signals over long distances.
AV Extenders Check ‘Tripp Lite’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Tripp Lite: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 65730
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Jun 2024 03:00:23
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Tripp Lite B126-1P0-MINI AV extender AV transmitter & receiver Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Compact, low-profile design hides unit from view
  • - Supports high-definition video resolutions up to 1080p (@ 60 Hz)
  • - Supports stereo and 7.1-channel surround sound audio
  • - Works with all operating systems and HDMI video sources
  • - Plug-and-play—no software, drivers or external power supply
Warranty: 1-year limited
Long product name Tripp Lite B126-1P0-MINI AV extender AV transmitter & receiver Black :
The long product name of Tripp Lite B126-1P0-MINI AV extender AV transmitter & receiver Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

HDMI over Cat5/6 Passive Extender, Low-Profile Remote Receiver for Video/Audio, Up to 100 ft. (30 m), TAA
More>>>
Tripp Lite B126-1P0-MINI AV extender AV transmitter & receiver Black:
The official description of Tripp Lite B126-1P0-MINI AV extender AV transmitter & receiver Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The B126-1P0-MINI HDMI over Cat5/Cat6 Passive Extender, Low-Profile Remote Receiver works with B126-002 and B126-004 transmitters (sold separately) to extend an HDMI signal to multiple projectors, monitors or televisions in a chain. It's recommended for digital signage, trade shows, presentations, classrooms, churches, retail settings and other applications where the video source is located farther than conventional cables allow.

The compact, low-profile design helps hide the unit from view. The B126-1P0-MINI's built-in HDMI male connector plugs directly into the monitor. The unit can extend a 1080i (@ 60 Hz) signal up to 100 feet (30.5 meters) or a 1080p (@ 60 Hz) signal up to 50 feet (15.2 meters) with a single Cat5e/6 cable. For best results, use 24 AWG solid-wire Cat5e/6 cable (N202-Series) between this unit and the transmitter.

In addition to crystal-clear video, the B126-1P0-MINI delivers full, rich stereo and 7.1-channel surround sound (multi-channel or PCM) audio when paired with a B126-002 or B126-004 transmitter. Supports 24-bit True Color (8 bits per channel) and HDCP compatibility. Easy to set up with no software, drivers or external power supply required.

Short summary description Tripp Lite B126-1P0-MINI AV extender AV transmitter & receiver Black:
This short summary of the Tripp Lite B126-1P0-MINI AV extender AV transmitter & receiver Black data-sheet is auto-generated and uses the product title and the first six key specs.

Tripp Lite B126-1P0-MINI, 1600 x 1200 pixels, AV transmitter & receiver, 30,5 m, Black, HDCP

Long summary description Tripp Lite B126-1P0-MINI AV extender AV transmitter & receiver Black:
This is an auto-generated long summary of Tripp Lite B126-1P0-MINI AV extender AV transmitter & receiver Black based on the first three specs of the first five spec groups.

Tripp Lite B126-1P0-MINI. Type: AV transmitter & receiver, Maximum resolution: 1600 x 1200 pixels, Cable types supported: Cat5, Cat6. USB connector type: Micro-USB B. Package width: 149,9 mm, Package depth: 121,9 mm, Package height: 33 mm. Cables included: Micro-USB. Master (outer) case width: 345,4 mm, Master (outer) case length: 170,2 mm, Master (outer) case height: 137,2 mm

Features
Type *
AV transmitter & receiver
Maximum resolution *
1600 x 1200 pixels
Cable types supported
Cat5, Cat6
Maximum transfer distance
30,5 m
Maximum refresh rate
60 Hz
Audio output channels
7.1 channels
Supported video modes
480i, 480p, 720p, 1080i, 1080p
Supported graphics resolutions
640 x 480 (VGA), 800 x 600 (SVGA), 1024 x 768 (XGA), 1440 x 900, 1600 x 1200 (UXGA)
HDCP
Yes
Colour depth
24 bit
Plug and Play
Yes
Product colour
Black
Certification
TAA
Ports & interfaces
Ethernet LAN
Yes
RJ-45 input ports
1
HDMI in
1
USB ports quantity
1
USB connector type
Micro-USB B
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Storage temperature (T-T)
-20 - 60 °C
Operational conditions
Operating relative humidity (H-H)
10 - 90%
Packaging data
Package width
149,9 mm
Package depth
121,9 mm
Package height
33 mm
Package weight
90 g
Packaging content
Cables included
Micro-USB
Technical details
Quantity
1
Country of origin
Taiwan
Sustainability certificates
RoHS
Compliance certificates
RoHS
Logistics data
Master (outer) case width
345,4 mm
Master (outer) case length
170,2 mm
Master (outer) case height
137,2 mm
Master (outer) case weight
910 g
Quantity per master (outer) case
10 pc(s)
Master (outer) case GTIN (EAN/UPC)
10037332200409
Country Distributor
United Kingdom 1 distributor(s)
United States 1 distributor(s)