Trevi logo

Trevi GO 2100 HD action sports camera 1,3 MP HD-Ready CMOS 28 g

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
14479
Info modified on:
21 Oct 2022, 10:32:10
Short summary description Trevi GO 2100 HD action sports camera 1,3 MP HD-Ready CMOS 28 g:

Trevi GO 2100 HD, HD-Ready, CMOS, 1,3 MP, 30 fps, 28 g

Long summary description Trevi GO 2100 HD action sports camera 1,3 MP HD-Ready CMOS 28 g:

Trevi GO 2100 HD. HD type: HD-Ready, Maximum video resolution: 1280 x 720 pixels, Maximum frame rate: 30 fps. Sensor type: CMOS, Total megapixels: 1,3 MP, Maximum image resolution: 2592 x 1944 pixels. Display: LCD. Field of view (FOV) angle: 90°. Light exposure modes: Auto

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.