TP-Link logo

TP-Link VX220-G2V wireless router Dual-band (2.4 GHz / 5 GHz) Black

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
103115
Info modified on:
27 Sept 2022, 09:28:37
Short summary description TP-Link VX220-G2V wireless router Dual-band (2.4 GHz / 5 GHz) Black:

TP-Link VX220-G2V, Wi-Fi 6 (802.11ax), Dual-band (2.4 GHz / 5 GHz), VDSL2, VDSL, Black, Tabletop router

Long summary description TP-Link VX220-G2V wireless router Dual-band (2.4 GHz / 5 GHz) Black:

TP-Link VX220-G2V. WAN connection type: RJ-45. Wi-Fi band: Dual-band (2.4 GHz / 5 GHz), Top Wi-Fi standard: Wi-Fi 6 (802.11ax), WLAN data transfer rate (max): 1500 Mbit/s. Networking standards: IEEE 802.3, IEEE 802.3ab, IEEE 802.3u. Security algorithms: 64-bit WEP, 128-bit WEP, WPA, WPA-PSK, WPA2, WPA2-PSK. Product type: Tabletop router, Product colour: Black

Specs
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.