TP-Link logo

TP-Link TL-WR842N wireless router Fast Ethernet Single-band (2.4 GHz) White

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
96726
Info modified on:
27 Sept 2022, 09:28:35
Short summary description TP-Link TL-WR842N wireless router Fast Ethernet Single-band (2.4 GHz) White:

TP-Link TL-WR842N, Single-band (2.4 GHz), Ethernet LAN, White, Tabletop router

Long summary description TP-Link TL-WR842N wireless router Fast Ethernet Single-band (2.4 GHz) White:

TP-Link TL-WR842N. Wi-Fi band: Single-band (2.4 GHz), WLAN data transfer rate (max): 300 Mbit/s, Wi-Fi standards: 802.11b, 802.11g, Wi-Fi 4 (802.11n). Ethernet LAN interface type: Fast Ethernet, Ethernet LAN data rates: 10,100 Mbit/s, VPN support: PPTP, L2TP, IPSec(ESP Head). Security algorithms: 64-bit WEP, 128-bit WEP, 152-bit WEP, WPA, WPA-PSK, WPA2, WPA2-PSK, Firewall security: Domain Filter, IP Address Binding, MAC Address Binding. Supported network protocols: IPv4 & IPv6. Product type: Tabletop router, Product colour: White

Specs
Contact Details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.