TP-Link logo

TP-Link TL-WR741ND wireless router Fast Ethernet Black, White

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
119454
Info modified on:
21 Oct 2022, 10:14:32
Short summary description TP-Link TL-WR741ND wireless router Fast Ethernet Black, White:

TP-Link TL-WR741ND, Wi-Fi 4 (802.11n), Ethernet LAN, Black, White

Long summary description TP-Link TL-WR741ND wireless router Fast Ethernet Black, White:

TP-Link TL-WR741ND. Top Wi-Fi standard: Wi-Fi 4 (802.11n), WLAN data transfer rate (max): 150 Mbit/s, Wi-Fi standards: 802.11b, 802.11g, Wi-Fi 4 (802.11n). Ethernet LAN interface type: Fast Ethernet, Ethernet LAN data rates: 10,100 Mbit/s, Cabling technology: 10/100Base-T(X). Security algorithms: 128-bit WEP, 64-bit WEP, WPA, WPA-PSK, WPA2, WPA2-PSK. Product colour: Black, White. Antenna design: External, Antenna gain level (max): 5 dBi

Specs
Similar products
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.