TP-Link logo

TP-Link TL-WPA4530 PowerLine network adapter 500 Mbit/s Ethernet LAN Wi-Fi White 1 pc(s)

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
87241
Info modified on:
10 Aug 2024, 09:22:02
Short summary description TP-Link TL-WPA4530 PowerLine network adapter 500 Mbit/s Ethernet LAN Wi-Fi White 1 pc(s):

TP-Link TL-WPA4530, 500 Mbit/s, IEEE 802.11a, IEEE 802.11ac, IEEE 802.11b, IEEE 802.11g, IEEE 802.11n, IEEE 802.3, IEEE 802.3u, Fast Ethernet, 10,100 Mbit/s, 802.11a, Wi-Fi 5 (802.11ac), Wi-Fi 4 (802.11n), HomePlug AV

Long summary description TP-Link TL-WPA4530 PowerLine network adapter 500 Mbit/s Ethernet LAN Wi-Fi White 1 pc(s):

TP-Link TL-WPA4530. Maximum data transfer rate: 500 Mbit/s, Networking standards: IEEE 802.11a, IEEE 802.11ac, IEEE 802.11b, IEEE 802.11g, IEEE 802.11n, IEEE 802.3, IEEE 802.3u, Ethernet LAN interface type: Fast Ethernet. Power consumption (typical): 8 W, Power consumption (standby): 2,2 W, AC input voltage: 230 V. Product colour: White, Certification: FCC, CE. Windows operating systems supported: Windows 10 Education, Windows 10 Education x64, Windows 10 Enterprise, Windows 10 Enterprise x64,.... Width: 230 mm, Depth: 190 mm, Height: 100 mm

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.