TP-Link logo

TP-Link TL-WA890 wireless router Fast Ethernet Dual-band (2.4 GHz / 5 GHz) Black

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
76073
Info modified on:
02 Feb 2025, 10:41:34
Short summary description TP-Link TL-WA890 wireless router Fast Ethernet Dual-band (2.4 GHz / 5 GHz) Black:

TP-Link TL-WA890, Wi-Fi 4 (802.11n), Dual-band (2.4 GHz / 5 GHz), Ethernet LAN, Black

Long summary description TP-Link TL-WA890 wireless router Fast Ethernet Dual-band (2.4 GHz / 5 GHz) Black:

TP-Link TL-WA890. Wi-Fi band: Dual-band (2.4 GHz / 5 GHz), Top Wi-Fi standard: Wi-Fi 4 (802.11n), WLAN data transfer rate (max): 300 Mbit/s. Ethernet LAN interface type: Fast Ethernet, Ethernet LAN data rates: 10,100 Mbit/s, Cabling technology: 10/100Base-T(X). Security algorithms: WEP, WPA, WPA-PSK, WPA2, WPA2-PSK. Product colour: Black. Certification: CE, FCC, RoHS

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.