TP-Link logo

TP-Link TL-SG1210P Unmanaged Gigabit Ethernet (10/100/1000) Power over Ethernet (PoE) Grey

Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
255287
Info modified on:
10 May 2025, 20:00:42
Short summary description TP-Link TL-SG1210P Unmanaged Gigabit Ethernet (10/100/1000) Power over Ethernet (PoE) Grey:

TP-Link TL-SG1210P, Unmanaged, Gigabit Ethernet (10/100/1000), Power over Ethernet (PoE)

Long summary description TP-Link TL-SG1210P Unmanaged Gigabit Ethernet (10/100/1000) Power over Ethernet (PoE) Grey:

TP-Link TL-SG1210P. Switch type: Unmanaged. Basic switching RJ-45 Ethernet ports type: Gigabit Ethernet (10/100/1000), Basic switching RJ-45 Ethernet ports quantity: 9. MAC address table: 4000 entries, Switching capacity: 20 Gbit/s. Networking standards: IEEE 802.1p, IEEE 802.3af, IEEE 802.3at, IEEE 802.3x. DC input voltage: 53.5 V. Power over Ethernet (PoE)

Video
Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.