TP-Link TL-PA551KIT, 500 Mbit/s, IEEE 802.1p, IEEE 802.3, IEEE 802.3ab, IEEE 802.3u, IEEE 802.3x, Gigabit Ethernet, 10,100,1000 Mbit/s, HomePlug AV, 1024-QAM, 16-QAM, 256-QAM, 64-QAM, 8-QAM, BPSK, DQPSK, OFDM, ROBO
TP-Link TL-PA551KIT. Maximum data transfer rate: 500 Mbit/s, Networking standards: IEEE 802.1p, IEEE 802.3, IEEE 802.3ab, IEEE 802.3u, IEEE 802.3x, Ethernet LAN interface type: Gigabit Ethernet. Power consumption (typical): 6 W. Product colour: Black, White, LED indicators: LAN, Power, Certification: CE, FCC. Windows operating systems supported: Windows 2000, Windows 2000 Professional, Windows 7 Home Basic, Windows 7 Home Basic x64, Windows 7.... Width: 126 mm, Depth: 64 mm, Height: 42 mm