TP-Link logo

TP-Link Archer XR500v wireless router Gigabit Ethernet Dual-band (2.4 GHz / 5 GHz) Black

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
74154
Info modified on:
27 Sept 2022, 09:28:36
Short summary description TP-Link Archer XR500v wireless router Gigabit Ethernet Dual-band (2.4 GHz / 5 GHz) Black:

TP-Link Archer XR500v, Wi-Fi 5 (802.11ac), Dual-band (2.4 GHz / 5 GHz), Ethernet LAN, Black, Tabletop router

Long summary description TP-Link Archer XR500v wireless router Gigabit Ethernet Dual-band (2.4 GHz / 5 GHz) Black:

TP-Link Archer XR500v. Wi-Fi band: Dual-band (2.4 GHz / 5 GHz), Top Wi-Fi standard: Wi-Fi 5 (802.11ac), WLAN data transfer rate (max): 1200 Mbit/s. Ethernet LAN interface type: Gigabit Ethernet, Ethernet LAN data rates: 10,100,1000 Mbit/s, Cabling technology: 10/100/1000Base-T(X). Security algorithms: 64-bit WEP, 128-bit WEP, WPA, WPA-PSK, WPA2, WPA2-PSK. Management protocols: HTTP, OMCI CWMP (TR-069), Data link protocols: IPv6 dual stack, IPv4 dual stack, VoIP protocols: SIP (RFC3261), RTP (RFC1889/3550), ITU-T G.711A/u, G.722, G.729AB, G.726 T.38 pass-through. Product type: Tabletop router, Product colour: Black

Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.