TP-Link logo

TP-Link Archer C58 wireless router Fast Ethernet Dual-band (2.4 GHz / 5 GHz) Blue

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
113421
Info modified on:
14 Mar 2024, 17:07:56
Short summary description TP-Link Archer C58 wireless router Fast Ethernet Dual-band (2.4 GHz / 5 GHz) Blue:

TP-Link Archer C58, Wi-Fi 5 (802.11ac), Dual-band (2.4 GHz / 5 GHz), Ethernet LAN, Blue, Tabletop router

Long summary description TP-Link Archer C58 wireless router Fast Ethernet Dual-band (2.4 GHz / 5 GHz) Blue:

TP-Link Archer C58. Wi-Fi band: Dual-band (2.4 GHz / 5 GHz), Top Wi-Fi standard: Wi-Fi 5 (802.11ac), WLAN data transfer rate (max): 867 Mbit/s. Ethernet LAN interface type: Fast Ethernet, Ethernet LAN data rates: 10,100 Mbit/s, Cabling technology: 10/100Base-T(X). Security algorithms: WPA-PSK, WPA2-PSK, Firewall security: Domain Filter, IP Address Binding, MAC Address Binding. VoIP protocols: IPv4, IPv6. Product type: Tabletop router, Product colour: Blue, LED indicators: LAN, Power, WLAN

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.