Thule EnRoute Triumph 2, 38,1 cm (15"), Notebook compartment, Nylon
Thule EnRoute Triumph 2. Product main colour: Orange, Coloration: Monochromatic, Minimum screen size: 35,8 cm (14.1"). Width: 310 mm, Depth: 290 mm, Height: 440 mm. Material: Nylon