Thule logo

Thule VeloCompact 925 Bicycle carrier Black

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
76293
Info modified on:
13 Aug 2023, 17:33:48
Short summary description Thule VeloCompact 925 Bicycle carrier Black:

Thule VeloCompact 925, Bicycle carrier, Back hitch-mount, Black

Long summary description Thule VeloCompact 925 Bicycle carrier Black:

Thule VeloCompact 925. Product type: Bicycle carrier, Mounting type: Back hitch-mount, Maximum weight capacity: 46 kg. Width: 560 mm, Depth: 1300 mm, Height: 760 mm

Video
Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.