Tefal logo

Tefal Express Easy SV6111 2200 W 1,4 L Xpress Glide soleplate Red, White

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
75001
Info modified on:
22 Feb 2024, 04:11:27
Short summary description Tefal Express Easy SV6111 2200 W 1,4 L Xpress Glide soleplate Red, White:

Tefal Express Easy SV6111, 2200 W, 250 g/min, Xpress Glide soleplate, 6 bar, 1,4 L, 110 g/min

Long summary description Tefal Express Easy SV6111 2200 W 1,4 L Xpress Glide soleplate Red, White:

Tefal Express Easy SV6111. Iron power: 2200 W, Steam boost performance: 250 g/min, Soleplate type: Xpress Glide soleplate. Width: 178,5 mm, Depth: 361,5 mm, Height: 256 mm. Pallet net height: 130,4 cm, Pallet net depth: 120 cm, Pallet net width: 100 cm. Power: 2200 W, Country of origin: China. Package width: 212 mm, Package depth: 390 mm, Package height: 292 mm

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.