Tefal logo

Tefal Masterchef Gourmet QB504D food processor 900 W 4,6 L Grey, Silver

Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
61622
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Tefal Masterchef Gourmet QB504D food processor 900 W 4,6 L Grey, Silver:

Tefal Masterchef Gourmet QB504D, 4,6 L, Grey, Silver, Rotary, 1,5 L, Stainless steel, ABS

Long summary description Tefal Masterchef Gourmet QB504D food processor 900 W 4,6 L Grey, Silver:

Tefal Masterchef Gourmet QB504D. Bowl capacity: 4,6 L, Product colour: Grey, Silver, Control type: Rotary. Bowl material: Stainless steel, Housing material: ABS, Material knife: Stainless steel. Power: 900 W. Quantity per shipping (inner) case: 1 pc(s), Quantity per pallet: 8 pc(s)

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.